TE Connectivity Heat Shrink Tubing NB13714001

Description
Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.74 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Tubing Size Range : 4.74 - 9.5 MM  [.187 - .374 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Strain Relief, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.74 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Tubing Size Range : 4.74 - 9.5 MM  [.187 - .374 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Strain Relief, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB13714001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB13714001
Heat Shrink Tubing NB13714001
Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.74 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Tubing Size Range : 4.74 - 9.5 MM  [.187 - .374 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Strain Relief, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid, Water
  • Primary Product Color : White
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ]
  • Recovered Inside Diameter (Max) : 4.74 MM  [.187 INCH ]
  • Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ]
  • Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ]
  • Tubing Size Range : 4.74 - 9.5 MM  [.187 - .374 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Fluids, Strain Relief, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic, China

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
  • Tubing Flammability Type : Flame-Retardant
Buy Now
Heat Shrink Tubing - 484-NB13714001-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-NB13714001-DS-ND
Heat Shrink Tubing 484-NB13714001-DS-ND
"HEATSHRINK 3/8"" WHITE METER"

"HEATSHRINK 3/8"" WHITE METER"

Buy Now Datasheet
Heat Shrink Tubing - 484-NB13714001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-NB13714001-ND
Heat Shrink Tubing 484-NB13714001-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 White 393.7' (120.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 White 393.7' (120.0m)"

Buy Now Datasheet
Heat Shrink, 9.5Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity - 74Y9721 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 9.5Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity
74Y9721
Heat Shrink, 9.5Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity 74Y9721
HEAT SHRINK, 9.5MM, WHITE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:White; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.187" RoHS Compliant: Yes

HEAT SHRINK, 9.5MM, WHITE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:White; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.187" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number NB13714001 484-NB13714001-DS-ND 74Y9721
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink, 9.5Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 084145-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
shrink boot - 029629-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 096673-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers