Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ] Product Length : 1220 MM [48.03 INCH ] Recovered Inside Diameter (Max) : 4.74 MM [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ] Tubing Size Range : 4.74 - 9.5 MM [.187 - .374 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D876
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage, Fluids, Abrasion Resistant, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil, Water
- Primary Product Color : Clear
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ]
- Product Length : 1220 MM [48.03 INCH ]
- Recovered Inside Diameter (Max) : 4.74 MM [.187 INCH ]
- Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ]
- Recovered Wall Thickness (Tolerance) : .08 MM [.003 INCH ]
- Tubing Size Range : 4.74 - 9.5 MM [.187 - .374 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D876
Operation/Application
- Mechanical Resistance : Mechanical Damage, Fluids, Abrasion Resistant, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : China, Czech Republic
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 95
- Tubing Flammability Type : Non-Flame-Retardant