TE Connectivity Heat Shrink Tubing NB13374001

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Tubing Size Range : 9.5 - 19.05 MM  [.374 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Tubing Size Range : 9.5 - 19.05 MM  [.374 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB13374001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB13374001
Heat Shrink Tubing NB13374001
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Tubing Size Range : 9.5 - 19.05 MM  [.374 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic, China Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel
  • Primary Product Color : Green
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ]
  • Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ]
  • Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ]
  • Tubing Size Range : 9.5 - 19.05 MM  [.374 - .75 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Strain Relief, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic, China

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB13374001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069129-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 001491-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Busbar Heat Shrink Tubing & Tape - 059135-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details