TE Connectivity ™ Heat Shrink Tubing - NB13264001 NB13264001

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017469-NB13264001 Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017469-NB13264001 Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB13264001 - 1017469-NB13264001 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - NB13264001
1017469-NB13264001
Heat Shrink Tubing - NB13264001 1017469-NB13264001
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017469-NB13264001 Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017469-NB13264001
Categories: Heat Shrink Tubing
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1017469-NB13264001
Product Name Heat Shrink Tubing - NB13264001
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers