Body Features Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Lubricating Oil, Diesel Fuel, Chemicals/Solvents, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Cut Length : 57 MM [2.25 INCH ] Expanded Inside Diameter (Min) : 6 MM [.236 INCH ] Heat Shrink Tubing Size Range : 2 - 6 MM [.079 - .236 INCH ] Recovered Inside Diameter (Max) : 2 MM [.079 INCH ] Recovered Wall Thickness (Nominal) : 1 MM [.039 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM [.012 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : ATUM Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Spray Protection, Moisture Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Body Features
- Flexibility : Semi-Flexible
- Fluid Type : Aviation Fuel, De-Icing Fluid, Lubricating Oil, Diesel Fuel, Chemicals/Solvents, Hydraulic Fluid
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Cut Length : 57 MM [2.25 INCH ]
- Expanded Inside Diameter (Min) : 6 MM [.236 INCH ]
- Heat Shrink Tubing Size Range : 2 - 6 MM [.079 - .236 INCH ]
- Recovered Inside Diameter (Max) : 2 MM [.079 INCH ]
- Recovered Wall Thickness (Nominal) : 1 MM [.039 INCH ]
- Recovered Wall Thickness (Tolerance) : .3 MM [.012 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : ATUM
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Splash Protection, Spray Protection, Moisture
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Mechanical Damage, Fluids
- Operating Temperature Range (DEGC) : -55 - 110
- Recovery Temperature (DEGC) : 110
- Shrink Temperature (Min) (DEGC) : 80