TE Connectivity Heat Shrink Tubing NB11496001

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Chemicals/Solvents, Aviation Fuel, Lubricating Oil, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Product Length : 54 MM  [2.125 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Tubing Size Range : 2 - 6 MM  [.079 - .236 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Chemicals/Solvents, Aviation Fuel, Lubricating Oil, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Product Length : 54 MM  [2.125 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Tubing Size Range : 2 - 6 MM  [.079 - .236 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB11496001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB11496001
Heat Shrink Tubing NB11496001
Body Features Flexibility : Semi-Flexible Fluid Type : Chemicals/Solvents, Aviation Fuel, Lubricating Oil, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Product Length : 54 MM  [2.125 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Tubing Size Range : 2 - 6 MM  [.079 - .236 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Chemicals/Solvents, Aviation Fuel, Lubricating Oil, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ]
  • Product Length : 54 MM  [2.125 INCH ]
  • Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ]
  • Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ]
  • Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ]
  • Tubing Size Range : 2 - 6 MM  [.079 - .236 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure B

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB11496001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 007399-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details