TE Connectivity Heat Shrink Tubing NB10226001

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Chemicals/Solvents, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 89 MM  [3.5 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.94 INCH ] Heat Shrink Tubing Size Range : 8 - 24 MM  [.315 - .94 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ATUM Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture, Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Strain Relief Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Chemicals/Solvents, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 89 MM  [3.5 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.94 INCH ] Heat Shrink Tubing Size Range : 8 - 24 MM  [.315 - .94 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ATUM Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture, Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Strain Relief Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB10226001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB10226001
Heat Shrink Tubing NB10226001
Body Features Flexibility : Semi-Flexible Fluid Type : Chemicals/Solvents, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 89 MM  [3.5 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.94 INCH ] Heat Shrink Tubing Size Range : 8 - 24 MM  [.315 - .94 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ATUM Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture, Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Strain Relief Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Chemicals/Solvents, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Diesel Fuel
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 89 MM  [3.5 INCH ]
  • Expanded Inside Diameter (Min) : 24 MM  [.94 INCH ]
  • Heat Shrink Tubing Size Range : 8 - 24 MM  [.315 - .94 INCH ]
  • Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ]
  • Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : ATUM
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection, Moisture, Spray Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Strain Relief
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB10226001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 084145-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 086959-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 063677-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 025633N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details