TE Connectivity Heat Shrink Tubing NB10016001

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Product Length : 30 MM  [1.181 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM  [.089 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Tubing Size Range : 6 - 24 MM  [.236 - .945 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Product Length : 30 MM  [1.181 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM  [.089 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Tubing Size Range : 6 - 24 MM  [.236 - .945 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB10016001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB10016001
Heat Shrink Tubing NB10016001
Body Features Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Product Length : 30 MM  [1.181 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM  [.089 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Tubing Size Range : 6 - 24 MM  [.236 - .945 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Aviation Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.25 MM  [.089 INCH ]
  • Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ]
  • Tubing Size Range : 6 - 24 MM  [.236 - .945 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure B

Operation/Application


  • Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB10016001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers
Heat Shrink Boots - 068860-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 063725P017 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 003301-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers