TE Connectivity Heat Shrink Tubing NB09356001

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Length : 120 MM  [4.724 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.78 MM  [.07 INCH ] Recovered Wall Thickness (Tolerance) : .38 MM  [.015 INCH ] Tubing Size Range : 4 - 19 MM  [.157 - .748 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Length : 120 MM  [4.724 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.78 MM  [.07 INCH ] Recovered Wall Thickness (Tolerance) : .38 MM  [.015 INCH ] Tubing Size Range : 4 - 19 MM  [.157 - .748 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB09356001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB09356001
Heat Shrink Tubing NB09356001
Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Length : 120 MM  [4.724 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.78 MM  [.07 INCH ] Recovered Wall Thickness (Tolerance) : .38 MM  [.015 INCH ] Tubing Size Range : 4 - 19 MM  [.157 - .748 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil, Aviation Fuel
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ]
  • Product Length : 120 MM  [4.724 INCH ]
  • Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.78 MM  [.07 INCH ]
  • Recovered Wall Thickness (Tolerance) : .38 MM  [.015 INCH ]
  • Tubing Size Range : 4 - 19 MM  [.157 - .748 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure B

Operation/Application


  • Mechanical Resistance : Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
Heat Shrink Tubing - 484-NB09356001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-NB09356001-ND
Heat Shrink Tubing 484-NB09356001-ND
ATUM-16/4-0-120MM

ATUM-16/4-0-120MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number NB09356001 484-NB09356001-ND
Product Name Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 074251-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 042549-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 068065-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 083945-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers