Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 32 MM [1.26 INCH ] Recovered Inside Diameter (Max) : 8 MM [.315 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Bag
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Flexible
- Primary Product Color : Black
- Primary Product Material : Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 32 MM [1.26 INCH ]
- Recovered Inside Diameter (Max) : 8 MM [.315 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D2671, Procedure B
Operation/Application
- Mechanical Resistance : Fluids
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
- Recovery Temperature (DEGC) : 110
- Tubing Flammability Type : Flame-Retardant