TE Connectivity Heat Shrink Tubing NB08184001

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Water, Motor Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Tubing Size Range : 2 - 8 MM  [.079 - .315 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Water, Motor Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Tubing Size Range : 2 - 8 MM  [.079 - .315 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB08184001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB08184001
Heat Shrink Tubing NB08184001
Body Features Flexibility : Semi-Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Water, Motor Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Tubing Size Range : 2 - 8 MM  [.079 - .315 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Water, Motor Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ]
  • Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ]
  • Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ]
  • Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ]
  • Tubing Size Range : 2 - 8 MM  [.079 - .315 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure B

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now
Heat Shrink Tubing - 484-NB08184001-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-NB08184001-DS-ND
Heat Shrink Tubing 484-NB08184001-DS-ND
"Heat Shrink Tubing, Semi-Flexible 0.315"" (8.00mm) 4 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Semi-Flexible 0.315"" (8.00mm) 4 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 484-NB08184001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-NB08184001-ND
Heat Shrink Tubing 484-NB08184001-ND
"HEATSHRINK 0.315"" BLACK"

"HEATSHRINK 0.315"" BLACK"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number NB08184001 484-NB08184001-DS-ND
Product Name Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 063833-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 042787J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
Heat Shrink Tubing - 003347-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 036163-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details