TE Connectivity Heat Shrink Tubing NB08056001

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Water, Motor Oil, Hydraulic Fluid, Lubricating Oil, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 48 MM  [1.89 INCH ] Product Length : 80 MM  [3.14 INCH ] Recovered Inside Diameter (Max) : 13 MM  [.512 INCH ] Recovered Wall Thickness (Nominal) : 2.55 MM  [.1 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Tubing Size Range : 13 - 48 MM  [.512 - 1.89 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Water, Motor Oil, Hydraulic Fluid, Lubricating Oil, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 48 MM  [1.89 INCH ] Product Length : 80 MM  [3.14 INCH ] Recovered Inside Diameter (Max) : 13 MM  [.512 INCH ] Recovered Wall Thickness (Nominal) : 2.55 MM  [.1 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Tubing Size Range : 13 - 48 MM  [.512 - 1.89 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB08056001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB08056001
Heat Shrink Tubing NB08056001
Body Features Flexibility : Semi-Flexible Fluid Type : Water, Motor Oil, Hydraulic Fluid, Lubricating Oil, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 48 MM  [1.89 INCH ] Product Length : 80 MM  [3.14 INCH ] Recovered Inside Diameter (Max) : 13 MM  [.512 INCH ] Recovered Wall Thickness (Nominal) : 2.55 MM  [.1 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Tubing Size Range : 13 - 48 MM  [.512 - 1.89 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Water, Motor Oil, Hydraulic Fluid, Lubricating Oil, Diesel Fuel
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 48 MM  [1.89 INCH ]
  • Product Length : 80 MM  [3.14 INCH ]
  • Recovered Inside Diameter (Max) : 13 MM  [.512 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.55 MM  [.1 INCH ]
  • Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ]
  • Tubing Size Range : 13 - 48 MM  [.512 - 1.89 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure B

Operation/Application


  • Mechanical Resistance : Fluids, Strain Relief, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB08056001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 059807-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 029331-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 052247-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details