Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Water, Diesel Fuel, Lubricating Oil, Motor Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 20 MM [.787 INCH ] Expanded Inside Diameter (Min) : 24 MM [.945 INCH ] Heat Shrink Tubing Size Range : 6 - 24 MM [.236 - .945 INCH ] Recovered Inside Diameter (Max) : 6 MM [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM [.088 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM [.022 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : HTAT Wall Type : Dual
Usage Conditions Fluid Resistance : Spray Protection, Moisture, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Body Features
- Flexibility : Semi-Flexible
- Fluid Type : Hydraulic Fluid, Water, Diesel Fuel, Lubricating Oil, Motor Oil
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Cut Length : 20 MM [.787 INCH ]
- Expanded Inside Diameter (Min) : 24 MM [.945 INCH ]
- Heat Shrink Tubing Size Range : 6 - 24 MM [.236 - .945 INCH ]
- Recovered Inside Diameter (Max) : 6 MM [.236 INCH ]
- Recovered Wall Thickness (Nominal) : 2.25 MM [.088 INCH ]
- Recovered Wall Thickness (Tolerance) : .55 MM [.022 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : HTAT
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Spray Protection, Moisture, Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief
- Operating Temperature Range (DEGC) : -55 - 125
- Recovery Temperature (DEGC) : 110
- Shrink Temperature (Min) (DEGC) : 80