Body Features Flexibility : Semi-Flexible Fluid Type : Diesel Fuel, Water, Lubricating Oil, Motor Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 16 MM [.63 INCH ] Product Length : 33 MM [1.299 INCH ] Recovered Inside Diameter (Max) : 4 MM [.158 INCH ] Recovered Wall Thickness (Nominal) : 1.75 MM [.069 INCH ] Recovered Wall Thickness (Tolerance) : .38 MM [.015 INCH ] Tubing Size Range : 4 - 16 MM [.158 - .63 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Operation/Applicatio
n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Flexible
- Fluid Type : Diesel Fuel, Water, Lubricating Oil, Motor Oil, Hydraulic Fluid
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 16 MM [.63 INCH ]
- Product Length : 33 MM [1.299 INCH ]
- Recovered Inside Diameter (Max) : 4 MM [.158 INCH ]
- Recovered Wall Thickness (Nominal) : 1.75 MM [.069 INCH ]
- Recovered Wall Thickness (Tolerance) : .38 MM [.015 INCH ]
- Tubing Size Range : 4 - 16 MM [.158 - .63 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D2671, Procedure B
Operation/Application
- Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
- Recovery Temperature (DEGC) : 110
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 80
- Tubing Flammability Type : Flame-Retardant