TE Connectivity Polyswitch, Smd, 1206, 0.12A; Thermistor Mounting Raychem Te Connectivity NANOSMDC012F-2

Description
POLYSWITCH, SMD, 1206, 0.12A; Thermistor Mounting:SMD; Product Range:PolySwitch nanoSMDC Series; Holding Current:120mA; Tripping Current:390mA; Voltage Rating:48VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
POLYSWITCH, SMD, 1206, 0.12A; Thermistor Mounting:SMD; Product Range:PolySwitch nanoSMDC Series; Holding Current:120mA; Tripping Current:390mA; Voltage Rating:48VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyswitch, Smd, 1206, 0.12A; Thermistor Mounting Raychem Te Connectivity - 42M2383 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 1206, 0.12A; Thermistor Mounting Raychem Te Connectivity
42M2383
Polyswitch, Smd, 1206, 0.12A; Thermistor Mounting Raychem Te Connectivity 42M2383
POLYSWITCH, SMD, 1206, 0.12A; Thermistor Mounting:SMD; Product Range:PolySwitch nanoSMDC Series; Holding Current:120mA; Tripping Current:390mA; Voltage Rating:48VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, SMD, 1206, 0.12A; Thermistor Mounting:SMD; Product Range:PolySwitch nanoSMDC Series; Holding Current:120mA; Tripping Current:390mA; Voltage Rating:48VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 42M2383
Product Name Polyswitch, Smd, 1206, 0.12A; Thermistor Mounting Raychem Te Connectivity
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers