Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040940-MV-762508-2.
Color: Silver
Material: Polyester
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MV-762508-2.5-8AF375
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -40 °C
ELV: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040940-MV-762508-2.5-8A |
| Product Name | OEM Parts - OEM Parts (M - N) - MV-762508-2.5-8A |