TE Connectivity Toggle Switch, Dpdt, 6A, 125V; Switch Operation Alcoswitch Te Connectivity MTM-206N-PC

Description
TOGGLE SWITCH, DPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Description
TOGGLE SWITCH, DPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpdt, 6A, 125V; Switch Operation Alcoswitch Te Connectivity - 61F822 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 6A, 125V; Switch Operation Alcoswitch Te Connectivity
61F822
Toggle Switch, Dpdt, 6A, 125V; Switch Operation Alcoswitch Te Connectivity 61F822
TOGGLE SWITCH, DPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 61F822
Product Name Toggle Switch, Dpdt, 6A, 125V; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
Toggle Switches - 2099358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details