TE Connectivity ™ Toggle Switches MTL406N

Description
Toggle Switch 4PDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch 4PDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - MTL406N-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
MTL406N-ND
Toggle Switches MTL406N-ND
Toggle Switch 4PDT Panel Mount

Toggle Switch 4PDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
MTL406N
Switches - Toggle Switches MTL406N
SW TOGGLE 4PDT LOCK VERT SLD

SW TOGGLE 4PDT LOCK VERT SLD

Supplier's Site
Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; 4PDT; On-None-On; Solder/QC - 70156019 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; 4PDT; On-None-On; Solder/QC
70156019
Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; 4PDT; On-None-On; Solder/QC 70156019
Operating Temperature: –20°C to +80°C Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute Dielectric Strength: 1500 VAC

  • Operating Temperature: –20°C to +80°C
  • Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC
  • Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute
  • Dielectric Strength: 1500 VAC
Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
MTL406N
Toggle Switches MTL406N
Toggle Switches 4P ON-NONE-ON LUG

Toggle Switches 4P ON-NONE-ON LUG

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number MTL406N-ND MTL406N 70156019 MTL406N
Product Name Toggle Switches Switches - Toggle Switches Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; 4PDT; On-None-On; Solder/QC Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 4PDT 4PDT 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825139-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle Switches - 2067002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-momentary
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers