Toggle Switch 3PDT Panel Mount
Switch,Toggel, 3 Pole, 6A, Panel Mount
Toggle Switches 3PDT ON-NONE-ON
SWITCH TOGGLE 3PDT 6A 125V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 450-1317-ND | 70156199 | MTL306D | MTL306D |
| Product Name | Toggle Switches | Switch,Toggel, 3 Pole, 6A, Panel Mount | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | 3PDT | 3PDT |