TE Connectivity Toggle Switches MTL206N

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 450-1316-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1316-ND
Toggle Switches 450-1316-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 7831154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7831154
Toggle Switches 7831154
TE Connectivity MTL206N Toggle Switch

TE Connectivity MTL206N Toggle Switch

Supplier's Site
Switches - Toggle Switches - MTL206N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
MTL206N
Switches - Toggle Switches MTL206N
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site
Toggle Switch; Switch Operation Alcoswitch Te Connectivity - 61F974 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Alcoswitch Te Connectivity
61F974
Toggle Switch; Switch Operation Alcoswitch Te Connectivity 61F974
TOGGLE SWITCH; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTL Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: No

TOGGLE SWITCH; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTL Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet
Toggle Switch, Dpdt, 6A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity - 99AC4169 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 6A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity
99AC4169
Toggle Switch, Dpdt, 6A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity 99AC4169
TOGGLE SWITCH, DPDT, 6A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTL Series; Contact Current Max:6A; Switch Mounting:Panel; Contact Voltage AC Nom:125V; Switch RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 6A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTL Series; Contact Current Max:6A; Switch Mounting:Panel; Contact Voltage AC Nom:125V; Switch RoHS Compliant: Yes

Supplier's Site
Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; DPDT; On-None-On; Solder/QC - 70155992 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; DPDT; On-None-On; Solder/QC
70155992
Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; DPDT; On-None-On; Solder/QC 70155992
Operating Temperature: –20°C to +80°C Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute Dielectric Strength: 1500 VAC

  • Operating Temperature: –20°C to +80°C
  • Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC
  • Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute
  • Dielectric Strength: 1500 VAC
Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
MTL206N
Toggle Switches MTL206N
Toggle Switches DPDT ON-NON-ON LCK LUG TOGGLE SWITCH

Toggle Switches DPDT ON-NON-ON LCK LUG TOGGLE SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 450-1316-ND 7831154 MTL206N 61F974 99AC4169 70155992 MTL206N
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch; Switch Operation Alcoswitch Te Connectivity Toggle Switch, Dpdt, 6A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; DPDT; On-None-On; Solder/QC Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-2493903-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 902913 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details