TE Connectivity Toggle Switch; Switch Operation Alcoswitch Te Connectivity MTL-406N

Description
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:MTL Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:MTL Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Switch Operation Alcoswitch Te Connectivity - 61F991 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Alcoswitch Te Connectivity
61F991
Toggle Switch; Switch Operation Alcoswitch Te Connectivity 61F991
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:MTL Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Solder RoHS Compliant: Yes

TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:MTL Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch - 32202104 - Radwell International
Willingboro, NJ, United States
Toggle Switch
32202104
Toggle Switch 32202104
TOGGLE SWITCH; SWITCH OPERATION:ON-ON; CONTACT CONFIGURATION:4PDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:MTL SERIES; CONTACT CURRENT MAX:, SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:, SWITCH TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TOGGLE SWITCH; SWITCH OPERATION:ON-ON; CONTACT CONFIGURATION:4PDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:MTL SERIES; CONTACT CURRENT MAX:, SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:, SWITCH TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Toggle Switches Toggle Switches
Product Number 61F991 32202104
Product Name Toggle Switch; Switch Operation Alcoswitch Te Connectivity Toggle Switch
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 186244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Process Sealed Subminiature Toggle - A13EB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details