TE Connectivity Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity MTL-206P

Description
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTL Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTL Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity - 61F975 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity
61F975
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity 61F975
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTL Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTL Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 61F975
Product Name Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 2066978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details