Toggle Switch SPDT Panel Mount
TE Connectivity MTG106D Toggle Switch
Toggle Switches SPDT ON-NONE-ON
SWITCH TOGGLE SPDT 6A 125V
TOGGLE SWITCH, SPDT, 6A, 250VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 450-1313-ND | 7831176 | 70155863 | MTG106D | MTG106D | 46M2018 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle(short); Panel Mnt; 6 A; 125 VAC; SPDT; On-None-On; Solder/QC | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 6A, 250Vac; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |