TE Connectivity Toggle Switch, Spdt, 6A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity MTG-106G

Description
TOGGLE SWITCH, SPDT, 6A, 125VAC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTG Series; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage DC Nom:-RoHS Compliant: No
Datasheet
Description
TOGGLE SWITCH, SPDT, 6A, 125VAC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTG Series; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage DC Nom:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 6A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity - 77B8392 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 6A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity
77B8392
Toggle Switch, Spdt, 6A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity 77B8392
TOGGLE SWITCH, SPDT, 6A, 125VAC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTG Series; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage DC Nom:-RoHS Compliant: No

TOGGLE SWITCH, SPDT, 6A, 125VAC, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTG Series; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage DC Nom:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 77B8392
Product Name Toggle Switch, Spdt, 6A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 450-07-1-2-17934-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A18HB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details