Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches DP ON-NONE-ON LUG
Toggle Switch; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:6A; Switch Mounting:Panel Mount RoHS Compliant: No
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 450-1310-ND | MTE206N | MTE206N | 61F873 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch; Switch Operation Alcoswitch Te Connectivity |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |