Win Source Part Number: 975247-MTE106D
Category: Switches>Toggle Switches
Series: MTE Green
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Copper Alloy, Chrome Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 6.40mm Dia
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 10.49mm
Electrical Life: 80,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 4A (DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: -MTE106D-SI,450-1309
Base Product Number: MTE106
Toggle Switch SPDT Panel Mount
Toggle Switches SPDT ON-NONE-ON SPRF
SWITCH TOGGLE SPDT 6A 125V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 975247-MTE106D | 450-1309-ND | MTE106D | MTE106D |
| Product Name | Switches - Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF |