TE Connectivity Toggle Switch; Switch Operation Alcoswitch Te Connectivity MTE-106F

Description
TOGGLE SWITCH; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: No
Datasheet
Description
TOGGLE SWITCH; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Switch Operation Alcoswitch Te Connectivity - 61F817 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Alcoswitch Te Connectivity
61F817
Toggle Switch; Switch Operation Alcoswitch Te Connectivity 61F817
TOGGLE SWITCH; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: No

TOGGLE SWITCH; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 61F817
Product Name Toggle Switch; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-1-1-15E901-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Light Switches - 2426511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Cross over
Terminal Type Surface mount
View Details