TE Connectivity Toggle Switch; Switch Operation Alcoswitch Te Connectivity MTE-106D

Description
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Solder RoHS Compliant: Yes
Description
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Switch Operation Alcoswitch Te Connectivity - 61F871 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Alcoswitch Te Connectivity
61F871
Toggle Switch; Switch Operation Alcoswitch Te Connectivity 61F871
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Solder RoHS Compliant: Yes

TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 61F871
Product Name Toggle Switch; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 186267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details