40 Position Rectangular Plug Connector Crimp Gold
Win Source Part Number: 1026558-MTCPQKT2P22S
Category: Connectors, Interconnects>Rectan
Series: MTC
Number of Positions: 40
Pitch: 0.100" (2.54mm)
Features: Cable Clamp
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Push-Pull
Contact Finish: Gold
Package: Bulk
Cable Termination: Crimp
Wire Type: Discrete
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): F88806-000; 1658621-9; 102387-9; 87831-4020; 87833-4020; 87568-4093A90596-000
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A90596-000
Base Product Number: MTCP
Conn Rectangular SKT 40 POS Crimp ST Cable Mount Product overview: MTCPQKT2P22SGBA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCPQKT2P22SGBA can be used for catalog matching and distributor lookup.
MTCPQKT2P22SGBA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MTCPQKT2P22SGBA-ND | 1026558-MTCPQKT2P22SGBA | 316-MTCPQKT2P22SGBA | 47W8586 |
| Product Name | Free Hanging, Panel Mount | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Electronic Connector | Mtcpqkt2P22Sgba Raychem - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |