TE Connectivity ™ Electronic Connector MTCPQKT2P22PGBD

Description
Conn Rectangular PIN 40 POS Crimp ST Cable Mount Product overview: MTCPQKT2P22PGBD from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCPQKT2P22PGBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Rectangular PIN 40 POS Crimp ST Cable Mount Product overview: MTCPQKT2P22PGBD from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCPQKT2P22PGBD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-MTCPQKT2P22PGBD
Electronic Connector 316-MTCPQKT2P22PGBD
Conn Rectangular PIN 40 POS Crimp ST Cable Mount Product overview: MTCPQKT2P22PGBD from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCPQKT2P22PGBD can be used for catalog matching and distributor lookup.

Conn Rectangular PIN 40 POS Crimp ST Cable Mount Product overview: MTCPQKT2P22PGBD from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCPQKT2P22PGBD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1315148-MTCPQKT2P22PGBD - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1315148-MTCPQKT2P22PGBD
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1315148-MTCPQKT2P22PGBD
Win Source Part Number: 1315148-MTCPQKT2P22P GBD Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: MTC Number of Positions: 40 Pitch: 0.100" (2.54mm) Features: Cable Clamp Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Push-Pull Contact Finish: Gold Package: Bulk Cable Termination: Crimp Wire Type: Discrete Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: MTCP

Win Source Part Number: 1315148-MTCPQKT2P22PGBD
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: MTC
Number of Positions: 40
Pitch: 0.100" (2.54mm)
Features: Cable Clamp
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Push-Pull
Contact Finish: Gold
Package: Bulk
Cable Termination: Crimp
Wire Type: Discrete
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: MTCP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 316-MTCPQKT2P22PGBD 1315148-MTCPQKT2P22PGBD
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details