TE Connectivity ™ Electronic Connector MTCPQKT1P2SGDA

Description
Conn Rectangular Product overview: MTCPQKT1P2SGDA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCPQKT1P2SGDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Rectangular Product overview: MTCPQKT1P2SGDA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCPQKT1P2SGDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 316-MTCPQKT1P2SGDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
316-MTCPQKT1P2SGDA
Electronic Connector 316-MTCPQKT1P2SGDA
Conn Rectangular Product overview: MTCPQKT1P2SGDA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCPQKT1P2SGDA can be used for catalog matching and distributor lookup.

Conn Rectangular Product overview: MTCPQKT1P2SGDA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCPQKT1P2SGDA can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1314455-MTCPQKT1P2SGDA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1314455-MTCPQKT1P2SGDA
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1314455-MTCPQKT1P2SGDA
Win Source Part Number: 1314455-MTCPQKT1P2SG DA Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: MTC Number of Positions: 20 Pitch: 0.100" (2.54mm) Features: Cable Clamp Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Push-Pull Contact Finish: Gold Package: Bulk Cable Termination: Crimp Wire Type: Discrete Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: MTCP

Win Source Part Number: 1314455-MTCPQKT1P2SGDA
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: MTC
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Features: Cable Clamp
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Push-Pull
Contact Finish: Gold
Package: Bulk
Cable Termination: Crimp
Wire Type: Discrete
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: MTCP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 316-MTCPQKT1P2SGDA 1314455-MTCPQKT1P2SGDA
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details