TE Connectivity Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity MTCP-122-20S2

Description
RECTANGULAR PWR INSERT, RCPT, 20POS; Product Range:MTC 100 Series; No. of Contacts:20Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, RCPT, 20POS; Product Range:MTC 100 Series; No. of Contacts:20Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity - 43M6343 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity
43M6343
Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity 43M6343
RECTANGULAR PWR INSERT, RCPT, 20POS; Product Range:MTC 100 Series; No. of Contacts:20Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR PWR INSERT, RCPT, 20POS; Product Range:MTC 100 Series; No. of Contacts:20Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 43M6343
Product Name Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap, Spigot End 60
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Low Bleed High Temperatre Septa - 75840 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.1969 inch (? to 5 mm)
View Details