TE Connectivity Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity MTCP-122-20S

Description
RECTANGULAR PWR INSERT, RCPT, 20POS; Product Range:MTC 100 Series; No. of Contacts:20Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, RCPT, 20POS; Product Range:MTC 100 Series; No. of Contacts:20Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity - 73J8825 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity
73J8825
Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity 73J8825
RECTANGULAR PWR INSERT, RCPT, 20POS; Product Range:MTC 100 Series; No. of Contacts:20Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR PWR INSERT, RCPT, 20POS; Product Range:MTC 100 Series; No. of Contacts:20Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 73J8825
Product Name Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M32 x 1.5
View Details