TE Connectivity D Sub Backshell, 180 Deg, Aluminium; Cable Exit Angle Raychem Te Connectivity MTCC2P-020-020-01

Description
D SUB BACKSHELL, 180 DEG, ALUMINIUM; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body; Product Range:MTCC Series RoHS Compliant: No
Description
D SUB BACKSHELL, 180 DEG, ALUMINIUM; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body; Product Range:MTCC Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Deg, Aluminium; Cable Exit Angle Raychem Te Connectivity - 43M6319 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Deg, Aluminium; Cable Exit Angle Raychem Te Connectivity
43M6319
D Sub Backshell, 180 Deg, Aluminium; Cable Exit Angle Raychem Te Connectivity 43M6319
D SUB BACKSHELL, 180 DEG, ALUMINIUM; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body; Product Range:MTCC Series RoHS Compliant: No

D SUB BACKSHELL, 180 DEG, ALUMINIUM; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body; Product Range:MTCC Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43M6319
Product Name D Sub Backshell, 180 Deg, Aluminium; Cable Exit Angle Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details