TE Connectivity D Sub Backshell, 180 Deg, Aluminium; Cable Exit Angle Raychem Te Connectivity MTCC1P-010-010-01

Description
D SUB BACKSHELL, 180 DEG, ALUMINIUM; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body; Product Range:MTCC Series RoHS Compliant: No
Description
D SUB BACKSHELL, 180 DEG, ALUMINIUM; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body; Product Range:MTCC Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Deg, Aluminium; Cable Exit Angle Raychem Te Connectivity - 43M6311 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Deg, Aluminium; Cable Exit Angle Raychem Te Connectivity
43M6311
D Sub Backshell, 180 Deg, Aluminium; Cable Exit Angle Raychem Te Connectivity 43M6311
D SUB BACKSHELL, 180 DEG, ALUMINIUM; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body; Product Range:MTCC Series RoHS Compliant: No

D SUB BACKSHELL, 180 DEG, ALUMINIUM; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body; Product Range:MTCC Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43M6311
Product Name D Sub Backshell, 180 Deg, Aluminium; Cable Exit Angle Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details