10 Position Rectangular Insert Connector Solder
Win Source Part Number: 1106009-MTCB1X-106-X
Category: Connectors, Interconnects>Rectan
Series: MTC
Number of Positions: 10
Pitch: 0.050" (1.27mm)
Color: Black
Features: Sealed
Connector Type: Insert
Contact Type: Female Socket
Number of Rows: 1
Package: Bulk
Cable Termination: Solder
Wire Type: Discrete
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 38330-0510; MTC100-JB1-S11; MTC100-JB1-P11; 794994-1; DT06-12SC-CE06; DTM04-12PA699226-000
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 699226-000,A139091,M
Base Product Number: MTCB1X
I/O CONN Product overview: MTCB1X-106-XXX from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCB1X-106-XXX can be used for catalog matching and distributor lookup.
MTCB1X-106-XXX
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A139091-ND | 1106009-MTCB1X-106-XXX | 316-MTCB1X-106-XXX | 75AC0514 |
| Product Name | Free Hanging, Panel Mount | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Electronic Connector | Mtcb1X-106-Xxx Raychem - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |