TE Connectivity Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount MTC100-KT1-0080

Description
Win Source Part Number: 1068023-MTC100-KT1-0 080 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: MTC100 Number of Positions: 10 Pitch: 0.050" (1.27mm) Color: Black Features: Jackscrew Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Package: Bulk Wire Gauge: 20-26 AWG Cable Termination: Crimp Wire Type: Discrete Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 38330-0510; MTC100-JB1-S11; MTC100-JA1-S11-T06; MTC100-JA1-P11; 82911467NA332185-000 ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 332185-000 Base Product Number: MTC100 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1068023-MTC100-KT1-0 080 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: MTC100 Number of Positions: 10 Pitch: 0.050" (1.27mm) Color: Black Features: Jackscrew Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Package: Bulk Wire Gauge: 20-26 AWG Cable Termination: Crimp Wire Type: Discrete Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 38330-0510; MTC100-JB1-S11; MTC100-JA1-S11-T06; MTC100-JA1-P11; 82911467NA332185-000 ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 332185-000 Base Product Number: MTC100 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1068023-MTC100-KT1-0080 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1068023-MTC100-KT1-0080
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1068023-MTC100-KT1-0080
Win Source Part Number: 1068023-MTC100-KT1-0 080 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: MTC100 Number of Positions: 10 Pitch: 0.050" (1.27mm) Color: Black Features: Jackscrew Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Package: Bulk Wire Gauge: 20-26 AWG Cable Termination: Crimp Wire Type: Discrete Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 38330-0510; MTC100-JB1-S11; MTC100-JA1-S11-T06; MTC100-JA1-P11; 82911467NA332185-000 ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 332185-000 Base Product Number: MTC100 RoHS Status: RoHS non-compliant

Win Source Part Number: 1068023-MTC100-KT1-0080
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: MTC100
Number of Positions: 10
Pitch: 0.050" (1.27mm)
Color: Black
Features: Jackscrew
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Package: Bulk
Wire Gauge: 20-26 AWG
Cable Termination: Crimp
Wire Type: Discrete
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 38330-0510; MTC100-JB1-S11; MTC100-JA1-S11-T06; MTC100-JA1-P11; 82911467NA332185-000;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 332185-000
Base Product Number: MTC100
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-MTC100-KT1-0080
Electronic Connector 316-MTC100-KT1-0080
Conn Rectangular Assembly Product overview: MTC100-KT1-0080 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTC100-KT1-0080 can be used for catalog matching and distributor lookup.

Conn Rectangular Assembly Product overview: MTC100-KT1-0080 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTC100-KT1-0080 can be used for catalog matching and distributor lookup.

Supplier's Site
Mtc100-Kt1-0080 Raychem - Te Connectivity - 43M6486 - Newark, An Avnet Company
Chicago, IL, United States
Mtc100-Kt1-0080 Raychem - Te Connectivity
43M6486
Mtc100-Kt1-0080 Raychem - Te Connectivity 43M6486
MTC100-KT1-0080

MTC100-KT1-0080

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1068023-MTC100-KT1-0080 316-MTC100-KT1-0080 43M6486
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Electronic Connector Mtc100-Kt1-0080 Raychem - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers