TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTC100-BS1-P32

Description
Win Source Part Number: 1034072-MTC100-BS1-P 32 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTC100 Number of Positions: 20 Features: Dust Cap, Mounting Flange, Mounting Hardware Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Aluminum Alloy Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.240" (6.10mm) Contact Shape: Rectangular Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): MTC100-BJ2-P23; MTC100-BJ2-P22; MTC100-BJ1-P33; 3433-6005; 80001415548; 87831-1420510561-000 ; MTC100BS1P32; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 510561-000 Base Product Number: MTC100 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1034072-MTC100-BS1-P 32 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTC100 Number of Positions: 20 Features: Dust Cap, Mounting Flange, Mounting Hardware Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Aluminum Alloy Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.240" (6.10mm) Contact Shape: Rectangular Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): MTC100-BJ2-P23; MTC100-BJ2-P22; MTC100-BJ1-P33; 3433-6005; 80001415548; 87831-1420510561-000 ; MTC100BS1P32; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 510561-000 Base Product Number: MTC100 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1034072-MTC100-BS1-P32 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1034072-MTC100-BS1-P32
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1034072-MTC100-BS1-P32
Win Source Part Number: 1034072-MTC100-BS1-P 32 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MTC100 Number of Positions: 20 Features: Dust Cap, Mounting Flange, Mounting Hardware Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Aluminum Alloy Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Panel Mount, Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.240" (6.10mm) Contact Shape: Rectangular Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): MTC100-BJ2-P23; MTC100-BJ2-P22; MTC100-BJ1-P33; 3433-6005; 80001415548; 87831-1420510561-000 ; MTC100BS1P32; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 510561-000 Base Product Number: MTC100 RoHS Status: RoHS non-compliant

Win Source Part Number: 1034072-MTC100-BS1-P32
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: MTC100
Number of Positions: 20
Features: Dust Cap, Mounting Flange, Mounting Hardware
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Aluminum Alloy
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Insulation Color: Black
Mounting Type: Panel Mount, Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.240" (6.10mm)
Contact Shape: Rectangular
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): MTC100-BJ2-P23; MTC100-BJ2-P22; MTC100-BJ1-P33; 3433-6005; 80001415548; 87831-1420510561-000; MTC100BS1P32;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 510561-000
Base Product Number: MTC100
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1034072-MTC100-BS1-P32
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Socket Type Receptacle
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Forked Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details