TE Connectivity Toggle Switches MTB106E

Description
Toggle Switches SPDT TOGGLE SWITCH Decorat Bat Actuator
Datasheet
Description
Toggle Switches SPDT TOGGLE SWITCH Decorat Bat Actuator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - MTB106E - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
MTB106E
Toggle Switches MTB106E
Toggle Switches SPDT TOGGLE SWITCH Decorat Bat Actuator

Toggle Switches SPDT TOGGLE SWITCH Decorat Bat Actuator

Buy Now Datasheet
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity - 61F814 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity
61F814
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity 61F814
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTB Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: No

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTB Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number MTB106E 61F814
Product Name Toggle Switches Switch, Toggle, Spdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle
Terminal Type Screw Terminals
Operating Temperature -4 to 176 F (-20 to 80 C)
Current Rating 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1825138-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details