TE Connectivity Toggle Switch; Switch Operation Alcoswitch Te Connectivity MTB-106D

Description
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Switch Operation Alcoswitch Te Connectivity - 61F813 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Alcoswitch Te Connectivity
61F813
Toggle Switch; Switch Operation Alcoswitch Te Connectivity 61F813
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes

TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 61F813
Product Name Toggle Switch; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-(on)
Pole & Throw Specifications Single Pole, Double Throw
View Details
Hardware - AT401S - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details