TE Connectivity Toggle Switch; Contact Configuration Alcoswitch Te Connectivity MTA406PPC

Description
TOGGLE SWITCH; Contact Configuration:4PDT; Switch Operation:On-Off-On; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Through Hole; Switch Mounting:Through Hole; Actuator Height:.728" RoHS Compliant: No
Description
TOGGLE SWITCH; Contact Configuration:4PDT; Switch Operation:On-Off-On; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Through Hole; Switch Mounting:Through Hole; Actuator Height:.728" RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Contact Configuration Alcoswitch Te Connectivity - 90B3886 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Contact Configuration Alcoswitch Te Connectivity
90B3886
Toggle Switch; Contact Configuration Alcoswitch Te Connectivity 90B3886
TOGGLE SWITCH; Contact Configuration:4PDT; Switch Operation:On-Off-On; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Through Hole; Switch Mounting:Through Hole; Actuator Height:.728" RoHS Compliant: No

TOGGLE SWITCH; Contact Configuration:4PDT; Switch Operation:On-Off-On; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Through Hole; Switch Mounting:Through Hole; Actuator Height:.728" RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 90B3886
Product Name Toggle Switch; Contact Configuration Alcoswitch Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2426S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 859-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Type 20.21 - Modular step relays 16A - 202191104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Industrial Relay - 700-CFB400KJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details