TE Connectivity Toggle Switches MTA306D

Description
Toggle Switch 3PDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch 3PDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 450-1308-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1308-ND
Toggle Switches 450-1308-ND
Toggle Switch 3PDT Panel Mount

Toggle Switch 3PDT Panel Mount

Buy Now Datasheet
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; 3PDT; On-None-On; Solder/QC - 70155960 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; 3PDT; On-None-On; Solder/QC
70155960
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; 3PDT; On-None-On; Solder/QC 70155960
Operating Temperature: –20°C to +80°C Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute Dielectric Strength: 1500 VAC

  • Operating Temperature: –20°C to +80°C
  • Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC
  • Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute
  • Dielectric Strength: 1500 VAC
Supplier's Site
Shenzhen, China
Switches - Toggle Switches
MTA306D
Switches - Toggle Switches MTA306D
SWITCH TOGGLE 3PDT 6A 125V

SWITCH TOGGLE 3PDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
MTA306D
Toggle Switches MTA306D
Toggle Switches 3PDT ON-NONE-ON WIRE

Toggle Switches 3PDT ON-NONE-ON WIRE

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 450-1308-ND 70155960 MTA306D MTA306D
Product Name Toggle Switches Switch, Toggle; Panel Mnt; 6 A; 125 VAC; 3PDT; On-None-On; Solder/QC Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 3PDT 3PDT 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switches - 2267088-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TED7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details