TE Connectivity ™ Toggle Switches MTA206S

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - MTA206S-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
MTA206S-ND
Toggle Switches MTA206S-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
MTA206S
Switches - Toggle Switches MTA206S
SW TOGGLE DPDT VERT WIRE LUG 6A

SW TOGGLE DPDT VERT WIRE LUG 6A

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
MTA206S
Toggle Switches MTA206S
Toggle Switches DPDT (ON)-OFF-(ON)

Toggle Switches DPDT (ON)-OFF-(ON)

Buy Now Datasheet
Switch, Toggle(long); Panel Mnt; 6 A; 125 VAC; DPDT; (On)-Off-(On); Solder/QC - 70156027 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle(long); Panel Mnt; 6 A; 125 VAC; DPDT; (On)-Off-(On); Solder/QC
70156027
Switch, Toggle(long); Panel Mnt; 6 A; 125 VAC; DPDT; (On)-Off-(On); Solder/QC 70156027
Operating Temperature: –20°C to +80°C Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute Dielectric Strength: 1500 VAC

  • Operating Temperature: –20°C to +80°C
  • Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC
  • Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute
  • Dielectric Strength: 1500 VAC
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number MTA206S-ND MTA206S MTA206S 70156027
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Toggle(long); Panel Mnt; 6 A; 125 VAC; DPDT; (On)-Off-(On); Solder/QC
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center ON) Three Position Momentary (Center ON); Mom-On-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825138-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details