TE Connectivity Toggle Switches MTA206N

Description
TE Connectivity MTA206N Toggle Switch
Request a Quote Datasheet
Description
TE Connectivity MTA206N Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7182538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7182538
Toggle Switches 7182538
TE Connectivity MTA206N Toggle Switch

TE Connectivity MTA206N Toggle Switch

Supplier's Site
Toggle Switches - 7182538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7182538P
Toggle Switches 7182538P
TE Connectivity MTA206N Toggle Switch

TE Connectivity MTA206N Toggle Switch

Supplier's Site
Toggle Switches - 1640940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1640940
Toggle Switches 1640940
TE Connectivity MTA206N Toggle Switch

TE Connectivity MTA206N Toggle Switch

Supplier's Site
Toggle Switches - 450-1304-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1304-ND
Toggle Switches 450-1304-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - MTA206N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
MTA206N
Switches - Toggle Switches MTA206N
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; DPDT; On-None-On; Solder/QC - 70156045 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; DPDT; On-None-On; Solder/QC
70156045
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; DPDT; On-None-On; Solder/QC 70156045
Operating Temperature: –20°C to +80°C Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute Dielectric Strength: 1500 VAC

  • Operating Temperature: –20°C to +80°C
  • Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC
  • Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute
  • Dielectric Strength: 1500 VAC
Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
MTA206N
Toggle Switches MTA206N
Toggle Switches DPDT ON-NON-ON BAT LUG TOGGLE SWITCH

Toggle Switches DPDT ON-NON-ON BAT LUG TOGGLE SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7182538 7182538P 1640940 450-1304-ND MTA206N 70156045 MTA206N
Product Name Toggle Switches Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle; Panel Mnt; 6 A; 125 VAC; DPDT; On-None-On; Solder/QC Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching On-On Latching On-On On-On ON - NONE - ON
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw
Terminal Type Solder Terminals; Straight PC Pins; Solder Wire Lug Through hole Solder Terminals Solder Terminals; Solder Lug Wire Lug Screw Terminals
Width 0.2531 inch (6.43 mm) 0.2531 inch (6.43 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2-1437561-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None Off
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 62454529 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details