TE Connectivity Toggle Switches MTA106G

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 450-1302-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1302-ND
Toggle Switches 450-1302-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; (On)-Off-(On); Solder/QC - 70156116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; (On)-Off-(On); Solder/QC
70156116
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; (On)-Off-(On); Solder/QC 70156116
Operating Temperature: –20°C to +80°C Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute Dielectric Strength: 1500 VAC

  • Operating Temperature: –20°C to +80°C
  • Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC
  • Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute
  • Dielectric Strength: 1500 VAC
Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
MTA106G
Toggle Switches MTA106G
Toggle Switches SPDT (ON)-OFF-(ON)

Toggle Switches SPDT (ON)-OFF-(ON)

Buy Now Datasheet
Switches - Toggle Switches - MTA106G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
MTA106G
Switches - Toggle Switches MTA106G
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 450-1302-ND 70156116 MTA106G MTA106G
Product Name Toggle Switches Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; (On)-Off-(On); Solder/QC Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details