Toggle Switch SPDT Panel Mount
Toggle Switches SPDT ON-NONE-(ON) WR
SWITCH TOGGLE SPDT 6A 125V
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 450-1301-ND | MTA106F | 70156044 | MTA106F |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; On-None-(On); Solder/QC | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Momentary ON | On-(On) | On-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |