Toggle Switch SPDT Panel Mount
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On;
Toggle Switches SPDT ON-OFF-ON PC
SWITCH TOGGLE SPDT 6A 125V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 450-1300-ND | 61F793 | MTA106EPC | MTA106EPC |
| Product Name | Toggle Switches | Switch, Toggle, Spdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |