TE Connectivity Toggle Switches MTA106E

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 450-1299-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1299-ND
Toggle Switches 450-1299-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
MTA106E
Toggle Switches MTA106E
Toggle Switches SPDT ON-OFF-ON BAT LUG TOGGLE SWITCH

Toggle Switches SPDT ON-OFF-ON BAT LUG TOGGLE SWITCH

Buy Now Datasheet
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; On-Off-On; Solder/QC - 70156115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; On-Off-On; Solder/QC
70156115
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; On-Off-On; Solder/QC 70156115
Operating Temperature: –20°C to +80°C Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute Dielectric Strength: 1500 VAC

  • Operating Temperature: –20°C to +80°C
  • Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC
  • Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute
  • Dielectric Strength: 1500 VAC
Supplier's Site
Switches - Toggle Switches - MTA106E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
MTA106E
Switches - Toggle Switches MTA106E
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 450-1299-ND MTA106E 70156115 MTA106E
Product Name Toggle Switches Toggle Switches Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; On-Off-On; Solder/QC Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details