TE Connectivity Switch Operation Alcoswitch Te Connectivity MTA106E.

Description
Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTA Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder Lug RoHS Compliant: Yes
Description
Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTA Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Alcoswitch Te Connectivity - 23AC7279 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Alcoswitch Te Connectivity
23AC7279
Switch Operation Alcoswitch Te Connectivity 23AC7279
Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTA Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder Lug RoHS Compliant: Yes

Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTA Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V; Switch Terminals:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 23AC7279
Product Name Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Process Sealed Subminiature Toggle - A29AV-GC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details