Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches SPDT ON-NONE-ON PC
TOGGLE SWITCH, SPDT, 6A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTA Series; Contact Current Max:6A; Switch Mounting:Panel; Contact Voltage AC Nom:125V; Switch RoHS Compliant: Yes
SWITCH TOGGLE SPDT 6A 125V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 450-1298-ND | MTA106DPC | MTA106DPC | 15AC8429 | 70156117 | MTA106DPC |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 6A, 125Vac, Panel; Switch Operation Alcoswitch Te Connectivity | Switch, Toggle; Vert. PC Mnt; 6 A; 125 VAC; SPDT; On-None-On; PC Tail | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw |